Hammond Manufacturing Company Inc. Transformers - Classic Transformers 739A

Description
Features Two versions available: Primary 115 VAC, 50/60 Hz. or Primary 117/234 VAC, 50/60 Hz. At 2,000 VAC and above, secondary leads are through rubber bushings (figure B). Units can be run full wave bridge or full wave C.T. V.A. is a C.C.S. rating Current ratings are CCS (Continuous Commercial Service) & ICAS ratings (Intermittent Commercial or Amateur Service). Enclosed, 4 hole chassis mount. Minimum 6" long leads. Class A insulation (105 degrees C). Hi-Pot test at a minimum of twice secondary voltage Conservative designs - CSA certified (209651). For other H.V. combinations check out our Peter W. Dahl series as well. Notes: VA rating specified is CCS (Continuous Commercial Service) ICAS ratings (Intermittent Commercial or Amateur Service) 115VAC only models - Input Black & Black Dual Primary (117/230VAC) models - 117VAC input: connect Blue to Black and Brown to White. 234VAC input: connect Brown to Black - input is Blue & White
Request a Quote Datasheet
Description
Features Two versions available: Primary 115 VAC, 50/60 Hz. or Primary 117/234 VAC, 50/60 Hz. At 2,000 VAC and above, secondary leads are through rubber bushings (figure B). Units can be run full wave bridge or full wave C.T. V.A. is a C.C.S. rating Current ratings are CCS (Continuous Commercial Service) & ICAS ratings (Intermittent Commercial or Amateur Service). Enclosed, 4 hole chassis mount. Minimum 6" long leads. Class A insulation (105 degrees C). Hi-Pot test at a minimum of twice secondary voltage Conservative designs - CSA certified (209651). For other H.V. combinations check out our Peter W. Dahl series as well. Notes: VA rating specified is CCS (Continuous Commercial Service) ICAS ratings (Intermittent Commercial or Amateur Service) 115VAC only models - Input Black & Black Dual Primary (117/230VAC) models - 117VAC input: connect Blue to Black and Brown to White. 234VAC input: connect Brown to Black - input is Blue & White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Classic Transformers - 739A - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Classic Transformers
739A
Transformers - Classic Transformers 739A
Features Two versions available: Primary 115 VAC, 50/60 Hz. or Primary 117/234 VAC, 50/60 Hz. At 2,000 VAC and above, secondary leads are through rubber bushings (figure B). Units can be run full wave bridge or full wave C.T. V.A. is a C.C.S. rating Current ratings are CCS (Continuous Commercial Service) & ICAS ratings (Intermittent Commercial or Amateur Service). Enclosed, 4 hole chassis mount. Minimum 6" long leads. Class A insulation (105 degrees C). Hi-Pot test at a minimum of twice secondary voltage Conservative designs - CSA certified (209651). For other H.V. combinations check out our Peter W. Dahl series as well. Notes: VA rating specified is CCS (Continuous Commercial Service) ICAS ratings (Intermittent Commercial or Amateur Service) 115VAC only models - Input Black & Black Dual Primary (117/230VAC) models - 117VAC input: connect Blue to Black and Brown to White. 234VAC input: connect Brown to Black - input is Blue & White

Features

  • Two versions available:
    • Primary 115 VAC, 50/60 Hz. or
    • Primary 117/234 VAC, 50/60 Hz.
  • At 2,000 VAC and above, secondary leads are through rubber bushings (figure B).
  • Units can be run full wave bridge or full wave C.T.
  • V.A. is a C.C.S. rating
  • Current ratings are CCS (Continuous Commercial Service) & ICAS ratings (Intermittent Commercial or Amateur Service).
  • Enclosed, 4 hole chassis mount.
  • Minimum 6" long leads.
  • Class A insulation (105 degrees C).
  • Hi-Pot test at a minimum of twice secondary voltage
  • Conservative designs - CSA certified (209651).
  • For other H.V. combinations check out our Peter W. Dahl series as well.
  • Notes:
    • VA rating specified is CCS (Continuous Commercial Service)
    • ICAS ratings (Intermittent Commercial or Amateur Service)
    • 115VAC only models - Input Black & Black
    • Dual Primary (117/230VAC) models - 117VAC input: connect Blue to Black and Brown to White.
    • 234VAC input: connect Brown to Black - input is Blue & White
Supplier's Site
Transformers - 739A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
739A
Transformers 739A
117/234V 50/60Hz 3500VCT

117/234V 50/60Hz 3500VCT

Buy Now
Power Transformers - HM5187-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM5187-ND
Power Transformers HM5187-ND
PWR XFMR LAMINATED 1400VA CHAS

PWR XFMR LAMINATED 1400VA CHAS

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
739A
Transformers - Power Transformers 739A
PWR XFMR LAMINATED 1400VA CHAS

PWR XFMR LAMINATED 1400VA CHAS

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers Power Transformers Power Transformers
Product Number 739A 739A HM5187-ND 739A
Product Name Transformers - Classic Transformers Transformers Power Transformers Transformers - Power Transformers
Category Signal Signal
Other Transformer Types / Applications Electronics
Standards RoHS
Input Voltage 117 to 234 volts 117 to 234 volts
Power Rating (VA) 1610 VA 1400 VA 1400 VA
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182L110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 110 volts
View Details
4 suppliers
Transformers - Power Transformers - 161G24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 12 volts
Power Rating (VA) 10 VA
View Details
4 suppliers
Transformers - Power Transformers - 1182M110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 110 volts
View Details
4 suppliers
Transformers - Power Transformers - 161H10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 5 volts
Power Rating (VA) 24 VA
View Details
4 suppliers