115V INPUT 2.4VA 50/60HZ TRANSFO
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 3388-AH30016-ND | AH30016 |
| Product Name | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Power Transformer | |
| Mounting | Chip Transformer | PCB/SMD |
| Single Phase Configuration | Single | |
| Input Voltage | 115 volts |