Talema International Group Power Transformers 70064K

Description
PWR XFMR TOROIDAL 25VA TH
Request a Quote Datasheet
Description
PWR XFMR TOROIDAL 25VA TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 1295-1074-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
1295-1074-ND
Power Transformers 1295-1074-ND
PWR XFMR TOROIDAL 25VA TH

PWR XFMR TOROIDAL 25VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
70064K
Transformers - Power Transformers 70064K
XFRMR TOROIDAL 25VA THRU HOLE

XFRMR TOROIDAL 25VA THRU HOLE

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers
Product Number 1295-1074-ND 70064K
Product Name Power Transformers Transformers - Power Transformers
Transformer Type Power Transformer Toroidal
Mounting Chip Transformer PCB/SMD
Construction Toroidal Core Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA - No.1601530893995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Control Circuit Transformer - 1497A-A6-M6-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 250 VA
View Details