115/230V INPUT 20 VA 50/60HZ TRA
| DigiKey | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 3388-ADH60020-ND |
| Product Name | Power Transformers |
| Transformer Type | Power Transformer |
| Mounting | Chip Transformer |
| Single Phase Configuration | Dual |
| Input Voltage | 115 to 230 volts |