115V INPUT 2.4 VA 50/60HZ TRANSF
| DigiKey | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 3388-AH30056-ND |
| Product Name | Power Transformers |
| Transformer Type | Power Transformer |
| Mounting | Chip Transformer |
| Single Phase Configuration | Single |
| Input Voltage | 115 volts |