DigiKey Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
| Product Name | Notes |
|---|---|
| 3H Inductor 120mA Vertical, 2 Wire Leads | |
| 50/60 HZ 1.1VA 115/230V 115:10V | |
| 50/60 HZ 1.1VA 115/230V 115:12.6 | |
| 50/60 HZ 1.1VA 115/230V 115:24V | |
| 50/60 HZ 12 VA 115/230V 115:10V | |
| 50/60 HZ 12 VA 115/230V 115:12.6 | |
| 50/60 HZ 12 VA 115/230V 115:24V | |
| 50/60 HZ 2.4 VA 115/230V 115:10V | |
| 50/60 HZ 2.4 VA 115/230V 115:12. | |
| 50/60 HZ 2.4 VA 115/230V 115:24V | |
| 50/60 HZ 20 VA 115/230V 115:10V | |
| 50/60 HZ 20 VA 115/230V 115:12.6 | |
| 50/60 HZ 20 VA 115/230V 115:24V | |
| 50/60 HZ 36 VA 115/230V 115:10V | |
| 50/60 HZ 36 VA 115/230V 115:12.6 | |
| 50/60 HZ 36 VA 115/230V 115:24V | |
| 50/60 HZ 6 VA 115/230V 115:10V C | |
| 50/60 HZ 6 VA 115/230V 115:12.6V | |
| 50/60 HZ 6 VA 115/230V 115:24V C | |
| 50/60 HZ XFMR 1.1VA 115V:10V CT | |
| 50/60 HZ XFMR 1.1VA 115V:12.6V C | |
| 50/60 HZ XFMR 1.1VA 115V:24V CT | |
| 50/60 HZ XFMR 10VA 115V:12V CT | |
| 50/60 HZ XFMR 10VA 115V:16V CT | |
| 50/60 HZ XFMR 10VA 115V:20V CT | |
| 50/60 HZ XFMR 12VA 115V:10V CT | |
| 50/60 HZ XFMR 12VA 115V:12.6V CT | |
| 50/60 HZ XFMR 12VA 115V:24V CT | |
| 50/60 HZ XFMR 2.4VA 115V:10V CT | |
| 50/60 HZ XFMR 2.4VA 115V:12.6V C | |
| 50/60 HZ XFMR 2.4VA 115V:24V CT | |
| 50/60 HZ XFMR 2.5VA 115V:12V CT | |
| 50/60 HZ XFMR 2.5VA 115V:16V CT | |
| 50/60 HZ XFMR 2.5VA 115V:20V CT | |
| 50/60 HZ XFMR 20VA 115V:10V CT | |
| 50/60 HZ XFMR 20VA 115V:12.6V CT | |
| 50/60 HZ XFMR 20VA 115V:12V CT | |
| 50/60 HZ XFMR 20VA 115V:16V CT | |
| 50/60 HZ XFMR 20VA 115V:20V CT | |
| 50/60 HZ XFMR 20VA 115V:24V CT | |
| 50/60 HZ XFMR 30VA 115V:12V CT | |
| 50/60 HZ XFMR 30VA 115V:16V CT | |
| 50/60 HZ XFMR 30VA 115V:20V CT | |
| 50/60 HZ XFMR 56VA 115V:12V CT | |
| 50/60 HZ XFMR 56VA 115V:16V CT | |
| 50/60 HZ XFMR 56VA 115V:20V CT | |
| 50/60 HZ XFMR 5VA 115V:12V CT | |
| 50/60 HZ XFMR 5VA 115V:16V CT | |
| 50/60 HZ XFMR 5VA 115V:20V CT | |
| 50/60 HZ XFMR 6VA 115V:10V CT | |
| 50/60 HZ XFMR 6VA 115V:12.6V CT | |
| 50/60 HZ XFMR 6VA 115V:24V CT | |
| 50/60HZ XFMR 10VA 115V:24V CT | |
| 50/60HZ XFMR 2.5VA 115V:24V CT | |
| 50/60HZ XFMR 20VA 115V:24V CT | |
| 50/60HZ XFMR 30VA 115V:24V CT | |
| 50/60HZ XFMR 56VA 115V:24V CT | |
| 50/60HZ XFMR 5VA 115V:24V CT | |
| 5H Inductor 80mA Vertical, 2 Wire Leads | |
| PWR XFMR 1000VA CHAS MT | |
| PWR XFMR 100VA CHAS MT | |
| PWR XFMR 1500VA CHAS MT | |
| PWR XFMR 150VA CHAS MT | |
| PWR XFMR 2000VA CHAS MT | |
| PWR XFMR 200VA CHAS MT | |
| PWR XFMR 250VA CHAS MT | |
| PWR XFMR 3000VA CHAS MT | |
| PWR XFMR 300VA CHAS MT | |
| PWR XFMR 350VA CHAS MT | |
| PWR XFMR 5000VA CHAS MT | |
| PWR XFMR 500VA CHAS MT | |
| PWR XFMR 50VA CHAS MT | |
| PWR XFMR 750VA CHAS MT | |
| PWR XFMR 75VA CHAS MT | |
| PWR XFMR CHAS MT | |
| PWR XFMR LAMINATED 1.1VA TH | |
| PWR XFMR LAMINATED 1.2VA TH | |
| PWR XFMR LAMINATED 1000VA CHAS | |
| PWR XFMR LAMINATED 10VA TH | |
| PWR XFMR LAMINATED 1500VA CHAS | |
| PWR XFMR LAMINATED 1VA TH | |
| PWR XFMR LAMINATED 2.5VA TH | |
| PWR XFMR LAMINATED 2000VA CHAS | |
| PWR XFMR LAMINATED 20VA TH | |
| PWR XFMR LAMINATED 24VA TH | |
| PWR XFMR LAMINATED 2500VA CHAS | |
| PWR XFMR LAMINATED 250VA CHAS MT | |
| PWR XFMR LAMINATED 25VA CHAS MT | |
| PWR XFMR LAMINATED 300VA CHAS MT | |
| PWR XFMR LAMINATED 30VA TH | |
| PWR XFMR LAMINATED 4.4VA TH | |
| PWR XFMR LAMINATED 400VA CHAS MT | |
| PWR XFMR LAMINATED 450VA CHAS MT | |
| PWR XFMR LAMINATED 500VA CHAS MT | |
| PWR XFMR LAMINATED 50VA CHAS MT | |
| PWR XFMR LAMINATED 56VA TH | |
| PWR XFMR LAMINATED 5VA TH | |
| PWR XFMR LAMINATED 600VA CHAS MT | |
| PWR XFMR LAMINATED 650VA CHAS MT | |
| PWR XFMR LAMINATED 6VA CHAS MT | |
| PWR XFMR LAMINATED 750VA CHAS MT | |
| PWR XFMR LAMINATED 7VA CHAS MT | |
| PWR XFMR LAMINATED 8VA CHAS MT | |
| PWR XFMR LAMINATED 900VA CHAS MT | |
| PWR XFMR LAMINATED CHAS MT | |
| PWR XFMR SEMI-TORO 12VA TH | |
| PWR XFMR SEMI-TORO 24VA TH | |
| PWR XFMR SEMI-TORO 6VA TH | |
| PWR XFMR SMD | |
| PWR XFMR | |
| RL12-75A-277 | |
| TRANSF GATE DRIVE 5.88UH 1000VDC | |
| TRANSF GATE DRIVE 50UH 5:7 SMD | |
| TRANSF GATE DRIVE 72UH 1:1 SMD | |
| TRANSF GATE DRIVE 72UH 1:2 SMD | |
| TRANSF GATE DRIVE 72UH 3:4 SMD | |
| TRANSF PUSH PULL 12V TO 15V | |
| TRANSF PUSH PULL 24V TO 15V | |
| TRANSF PWR SIC GAN LLC UI5 SMD |
| << Prev | Next >> |