PWR XFMR LAMINATED 6.0VA TH
PWR XFMR LAMINATED 6.0VA TH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 3388-AH40024-ND | AH40024 | AH40024 |
| Product Name | Power Transformers | Transformers - Power Transformers | Power Transformers |
| Transformer Type | Power Transformer | Laminated Core | |
| Mounting | Chip Transformer | PCB/SMD | Through Hole |
| Single Phase Configuration | Single | ||
| Input Voltage | 115 volts | 115 volts |