Talema International Group Power Transformers 70023K

Description
PWR XFMR TOROIDAL 5VA TH
Request a Quote Datasheet
Description
PWR XFMR TOROIDAL 5VA TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 1295-1006-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
1295-1006-ND
Power Transformers 1295-1006-ND
PWR XFMR TOROIDAL 5VA TH

PWR XFMR TOROIDAL 5VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
70023K
Transformers - Power Transformers 70023K
XFRMR TOROIDAL 5VA THRU HOLE

XFRMR TOROIDAL 5VA THRU HOLE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers
Product Number 1295-1006-ND 70023K
Product Name Power Transformers Transformers - Power Transformers
Transformer Type Power Transformer Toroidal
Mounting Chip Transformer PCB/SMD
Construction Toroidal Core Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 - No.1601676467729 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Control Circuit Transformer - 1497A-A2-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 75 VA
View Details