Talema International Group Power Transformers 70042K

Description
PWR XFMR TOROIDAL 10VA TH
Request a Quote Datasheet
Description
PWR XFMR TOROIDAL 10VA TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 1295-1042-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
1295-1042-ND
Power Transformers 1295-1042-ND
PWR XFMR TOROIDAL 10VA TH

PWR XFMR TOROIDAL 10VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
70042K
Transformers - Power Transformers 70042K
XFRMR TOROIDAL 10VA THRU HOLE

XFRMR TOROIDAL 10VA THRU HOLE

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers
Product Number 1295-1042-ND 70042K
Product Name Power Transformers Transformers - Power Transformers
Transformer Type Power Transformer Toroidal
Mounting Chip Transformer PCB/SMD
Construction Toroidal Core Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

LPD5010 Series Shielded Coupled Power Inductors - LPD5010-103 LPD5010-103MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Control Transformer - 224318888 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 480 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details