Talema International Group Power Transformers 62002

Description
PWR XFMR TOROIDAL 1.6VA CHAS MT
Request a Quote Datasheet
Description
PWR XFMR TOROIDAL 1.6VA CHAS MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 1295-1018-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
1295-1018-ND
Power Transformers 1295-1018-ND
PWR XFMR TOROIDAL 1.6VA CHAS MT

PWR XFMR TOROIDAL 1.6VA CHAS MT

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
62002
Transformers - Power Transformers 62002
PWR XFMR TORO 1.6VA CHAS MT

PWR XFMR TORO 1.6VA CHAS MT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers
Product Number 1295-1018-ND 62002
Product Name Power Transformers Transformers - Power Transformers
Transformer Type Power Transformer Toroidal
Mounting Chassis Chassis
Construction Toroidal Core Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH075-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW - No.1601536200354 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 161G20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 10 volts
Power Rating (VA) 10 VA
View Details
3 suppliers