Features
PWR XFMR LAMINATED 370VA CHAS MT
PWR XFMR LAMINATED 370VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | 720A | HM5172-ND | 720A | 720A |
| Product Name | Transformers - Classic Transformers | Power Transformers | Transformers | Transformers - Power Transformers |
| Category | Signal | Signal | ||
| Other Transformer Types / Applications | Electronics | |||
| Standards | RoHS | |||
| Input Voltage | 117 to 234 volts | 117 to 234 volts | ||
| Power Rating (VA) | 370 VA | 370 VA | 370 VA |