DigiKey Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 20 30 40 50 53 54 55 56 57 58 59 60 61 62 63 64 65 70 73
Product Name Notes
DOUBLE-DECK PCB TERMINAL BLOCK;
PCB TERMINAL BLOCK 2.5 MM PIN SP
PCB TERMINAL BLOCK; 1.5 MM; PIN
PCB TERMINAL BLOCK; 16 MM; PIN S
PCB TERMINAL BLOCK; 2.5 MM; PIN
PCB TERMINAL BLOCK; 4 MM; PIN SP
PCB TERMINAL BLOCK; 6 MM; PIN SP
PCB TERMINAL BLOCK; PUSH-BUTTON;
POWER DISTRIBUTION BLOCK 1POS
QUADRUPLE-DECK PCB TERMINAL BLOC
STACKABLE 2-CONDUCTOR PCB TERMIN
STACKABLE 3-CONDUCTOR PCB TERMIN
STACKABLE PCB TERMINAL BLOCK 4 M
STACKABLE PCB TERMINAL BLOCK PUS
STACKABLE PCB TERMINAL BLOCK; 4
STACKABLE PCB TERMINAL BLOCK; 6
STACKABLE PCB TERMINAL BLOCK; PU
STACKABLE PCB TERMINAL BLOCK; WI
TRIPLE-DECK PCB TERMINAL BLOCK;

<< Prev Next >>