DigiKey Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57 58 59 60 61 62 70 73
Product Name Notes
1-CONDUCTOR FEMALE PLUG; 100% PR
1-CONDUCTOR FEMALE PLUG; ANGLED;
1-CONDUCTOR FEMALE PLUG; PUSH-BU
1-CONDUCTOR MALE CONNECTOR; 100%
1-CONDUCTOR MALE CONNECTOR; LIGH
2-CONDUCTOR FEMALE CONNECTOR; 10
CONN BARRIER STRIP 3CIRC 0.375"
CONN BARRIER STRIP 7CIRC 0.563"
CONN BARRIER STRP 14CIRC 0.375"
CONN BARRIER STRP 15CIRC 0.375"
CONN BARRIER STRP 20CIRC 0.375"
CONN TERM BLK FEED THROUGH GREEN
CONN TERM BLK FEED THRU 10-30AWG
CONN TERM BLK FEED THRU 12-28AWG
CONN TERM BLK FEED THRU 12-30AWG
CONN TERM BLK FEED THRU 14-30AWG
CONN TERM BLK FEED THRU 8-26 AWG
CONN TERM BLK FEED THRU 8-26AWG
FEMALE CONNECTOR FOR RAIL-MOUNT
MALE CONNECTOR FOR RAIL-MOUNT TE
THR MALE HEADER; 1.2 X 1.2 MM SO
THT FEMALE HEADER; 0.6 X 1.0 MM
THT MALE HEADER 1.0 X 1.0 MM SOL
THT MALE HEADER; 0.8 X 0.8 MM SO
THT MALE HEADER; 1.0 X 1.0 MM SO
THT MALE HEADER; 1.2 X 1.2 MM SO

<< Prev Next >>