WAGO Feedthrough terminal block 741-305

Description
PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 5-pole; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 5-pole; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthrough terminal block - 741-305 - WAGO
Germantown, WI, United States
Feedthrough terminal block
741-305
Feedthrough terminal block 741-305
PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 5-pole; CAGE CLAMP®; 2,50 mm²; gray

PCB terminal block; push-button; 2.5 mm²; Pin spacing 7.5 mm; 5-pole; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Wire to Board - 2946-741-305-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-741-305-ND
Terminal Blocks - Wire to Board 2946-741-305-ND
PCB TERMINAL BLOCK; PUSH-BUTTON;

PCB TERMINAL BLOCK; PUSH-BUTTON;

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 741-305 2946-741-305-ND
Product Name Feedthrough terminal block Terminal Blocks - Wire to Board
Termination Options CAGE CLAMP ®
Terminal Block Type Single Feed Through
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2002-2972-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1428/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Terminal Blocks - Wire to Board - 2946-2061-1602/998-404TR-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
View Details