PCB terminal block; push-button; 2.5 mm²; Pin spacing 5.08 mm; 5-pole; CAGE CLAMP®; 2,50 mm²; orange
PCB TERMINAL BLOCK; PUSH-BUTTON;
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 741-205 | 2946-741-205-ND |
| Product Name | Feedthrough terminal block | Terminal Blocks - Wire to Board |
| Termination Options | CAGE CLAMP ® | |
| Terminal Block Type | Single Feed Through | |
| Mounting Options | PCB | |
| Features | Push Button Actuated | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) |