WAGO Terminal Blocks - Wire to Board 745-3109

Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-745-3109-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-745-3109-ND
Terminal Blocks - Wire to Board 2946-745-3109-ND
PCB TERMINAL BLOCK; 4 MM; PIN SP

PCB TERMINAL BLOCK; 4 MM; PIN SP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 2946-745-3109-ND
Product Name Terminal Blocks - Wire to Board
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 9
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 1 Position, 12-10Awg; No. Of Positions Entrelec Te Connectivity - 26H3428 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7651-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
2 suppliers
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.202 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers