WAGO Terminal Blocks - Wire to Board 737-116

Description
TRIPLE-DECK PCB TERMINAL BLOCK;
Request a Quote Datasheet
Description
TRIPLE-DECK PCB TERMINAL BLOCK;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-737-116-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-737-116-ND
Terminal Blocks - Wire to Board 2946-737-116-ND
TRIPLE-DECK PCB TERMINAL BLOCK;

TRIPLE-DECK PCB TERMINAL BLOCK;

Buy Now Datasheet
Terminal Block, Pcb, 16 Position, 28-12Awg; Pitch Spacing Wago - 29K3334 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 16 Position, 28-12Awg; Pitch Spacing Wago
29K3334
Terminal Block, Pcb, 16 Position, 28-12Awg; Pitch Spacing Wago 29K3334
TERMINAL BLOCK, PCB, 16 POSITION, 28-12AWG; Pitch Spacing:5mm; No. of Positions:48Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:21A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 16 POSITION, 28-12AWG; Pitch Spacing:5mm; No. of Positions:48Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:21A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-737-116-ND 29K3334
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 16 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 16
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444355 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-7757-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details