DigiKey Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 20 30 40 50 52 53 54 55 56 57 58 59 60 61 62 63 64 70 73
Product Name Notes
1-CONDUCTOR FEMALE PLUG; 100% PR
1-CONDUCTOR MALE CONNECTOR; 100%
2-CONDUCTOR COMBI STRIP 100% PRO
2-CONDUCTOR COMBI STRIP; 100% PR
DOUBLE-DECK PCB TERMINAL BLOCK;
PCB TERMINAL BLOCK; PUSH-BUTTON;
THR MALE HEADER; 1.0 X 1.0 MM SO
THT DOUBLE-DECK MALE HEADER; 1.0
THT FEMALE HEADER; 0.9 X 0.9 MM
THT MALE HEADER; 1.0 X 1.0 MM SO

<< Prev Next >>