WAGO Terminal Blocks - Wire to Board 739-302

Description
PCB TERMINAL BLOCK; 1.5 MM; PIN
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 1.5 MM; PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-739-302-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-739-302-ND
Terminal Blocks - Wire to Board 2946-739-302-ND
PCB TERMINAL BLOCK; 1.5 MM; PIN

PCB TERMINAL BLOCK; 1.5 MM; PIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 2946-739-302-ND
Product Name Terminal Blocks - Wire to Board
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Terminal Block, Barrier, 5 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6798 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Double-deck terminal block - Fuse terminal block - 2002-2611 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers