TRIPLE-DECK PCB TERMINAL BLOCK;
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2946-737-516-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Operating Temperature | -60 to 105 C (-76 to 221 F) |
| # of Contacts | 16 |
| Contacts Pitch | 7.49 mm (0.29 inches) |