PCB TERMINAL BLOCK; 16 MM; PIN S
TERMINAL BLOCK, PCB, 3 POSITION, 24-6AWG; Pitch Spacing:-; No. of Positions:3Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-745-503/006-000-ND | 79K2238 |
| Product Name | Terminal Blocks - Wire to Board | Terminal Block, Pcb, 3 Position, 24-6Awg; Pitch Spacing Wago |
| Mounting Options | PCB | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| # of Contacts | 3 | |
| Contacts Pitch | 10.01 mm (0.39 inches) | |
| Orientation | 45 Degree Entry |