DigiKey Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 20 30 40 49 50 51 52 53 54 55 56 57 58 59 60 61 70 73
Product Name Notes
1-CONDUCTOR FEMALE CONNECTOR, 2-
1-CONDUCTOR FEMALE PLUG; 100% PR
1-CONDUCTOR FEMALE PLUG; PUSH-BU
2-CONDUCTOR FEMALE CONNECTOR; 10
CONN BARRIER STRIP 2CIRC 0.375"
CONN BARRIER STRIP 2CIRC 0.629"
CONN BARRIER STRIP 3CIRC 0.375"
CONN BARRIER STRIP 3CIRC 0.629"
CONN BARRIER STRIP 4CIRC 0.375"
CONN BARRIER STRIP 5CIRC 0.375"
CONN BARRIER STRIP 6CIRC 0.375"
CONN BARRIER STRIP 6CIRC 0.629"
CONN BARRIER STRIP 7CIRC 0.375"
CONN BARRIER STRIP 7CIRC 0.438"
CONN BARRIER STRIP 8CIRC 0.375"
CONN BARRIER STRIP 9CIRC 0.375"
CONN BARRIER STRP 10CIRC 0.375"
CONN BARRIER STRP 11CIRC 0.375"
CONN BARRIER STRP 12CIRC 0.375"
CONN BARRIER STRP 13CIRC 0.375"
CONN BARRIER STRP 14CIRC 0.375"
CONN BARRIER STRP 15CIRC 0.375"
CONN BARRIER STRP 16CIRC 0.375"
CONN BARRIER STRP 18CIRC 0.375"
CONN BARRIER STRP 20CIRC 0.375"
CONN BARRIER STRP 21CIRC 0.375"
CONN BARRIER STRP 22CIRC 0.375"
CONN BARRIER STRP 24CIRC 0.375"
CONN BARRIER STRP 28CIRC 0.375"
CONN FEMALE RECEPT 0.8MM T-H 12P
CONN MALE HEADER 0.8MM T-H 12POS
CONN TERM BLK 12-24 AWG BLACK
CONN TERM BLK DISCONN 12-24AWG
CONN TERM BLK DISCONNECT 8-20AWG
CONN TERM BLK FEED THRU 10-30AWG
CONN TERM BLK FEED THRU 6-20 AWG
CONN TERM BLK FEED THRU 6-24 AWG
CONN TERM BLK FEED THRU 8-26 AWG
CONNECTOR BLOCK, 6 TERMINAL, GOL
CONNECTOR BLOCK. 14 TERMINAL. TI
CONNECTOR BLOCK. 16 TERMINAL. TI
CONNECTOR BLOCK. 18 TERMINAL. TI
CONNECTOR BLOCK. 20 TERMINAL. TI
INTERFACE MODULE FOR SYSTEM WIRI
MODULE S7-1200, SPARE PART I/O T
S7-1200, SPARE PART I/O TERMINAL
TERM BLK BUS BAR 1POS 12.0MM
THR MALE HEADER, 2-ROW 0.8 X 0.8
THR MALE HEADER, 2-ROW; 0.8 X 0.
THT MALE HEADER, 2-ROW 0.8 X 0.8
THT MALE HEADER, 2-ROW; 0.8 X 0.
TRANSFORMER FUSE TERMINAL BLOCK;
TRANSFORMER TERMINAL BLOCK; 1-PO
TRANSFORMER TERMINAL BLOCK; 10-P
TRANSFORMER TERMINAL BLOCK; 2-PO
TRANSFORMER TERMINAL BLOCK; 3-PO
TRANSFORMER TERMINAL BLOCK; 4-PO
TRANSFORMER TERMINAL BLOCK; 5-PO
TRANSFORMER TERMINAL BLOCK; 6-PO
TRANSFORMER TERMINAL BLOCK; 7-PO
TRANSFORMER TERMINAL BLOCK; 8-PO
TRANSFORMER TERMINAL BLOCK; 9-PO

<< Prev Next >>