WAGO Terminal Blocks - Wire to Board 745-112

Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-745-112-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-745-112-ND
Terminal Blocks - Wire to Board 2946-745-112-ND
PCB TERMINAL BLOCK; 4 MM; PIN SP

PCB TERMINAL BLOCK; 4 MM; PIN SP

Buy Now Datasheet
Terminal Block, Pcb, 12 Position, 28-12Awg; Pitch Spacing Wago - 79K2178 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 12 Position, 28-12Awg; Pitch Spacing Wago
79K2178
Terminal Block, Pcb, 12 Position, 28-12Awg; Pitch Spacing Wago 79K2178
TERMINAL BLOCK, PCB, 12 POSITION, 28-12AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 12 POSITION, 28-12AWG; Pitch Spacing:5mm; No. of Positions:12Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-745-112-ND 79K2178
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 12 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 12
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Wire to Board - 1-1546073-5-ND - DigiKey
Specs
Mounting Options PCB
Features Interlocking (Side)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Disconnect terminal block - 2002-1674 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers