WAGO Terminal Blocks - Wire to Board 745-312

Description
PCB TERMINAL BLOCK; 6 MM; PIN SP
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 6 MM; PIN SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-745-312-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-745-312-ND
Terminal Blocks - Wire to Board 2946-745-312-ND
PCB TERMINAL BLOCK; 6 MM; PIN SP

PCB TERMINAL BLOCK; 6 MM; PIN SP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 2946-745-312-ND
Product Name Terminal Blocks - Wire to Board
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 12
Contacts Pitch 7.49 mm (0.29 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437667-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2959 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminals - 2864.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/8-D
North American 20 AWG
View Details
Contact elements - Contact element EF - (N) - EF103.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details