WAGO Terminal Blocks - Wire to Board 745-504/006-000

Description
PCB TERMINAL BLOCK; 16 MM; PIN S
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 16 MM; PIN S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-745-504/006-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-745-504/006-000-ND
Terminal Blocks - Wire to Board 2946-745-504/006-000-ND
PCB TERMINAL BLOCK; 16 MM; PIN S

PCB TERMINAL BLOCK; 16 MM; PIN S

Buy Now Datasheet
Terminal Block, Pcb, 4 Position, 24-6Awg; Pitch Spacing Wago - 79K2239 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 24-6Awg; Pitch Spacing Wago
79K2239
Terminal Block, Pcb, 4 Position, 24-6Awg; Pitch Spacing Wago 79K2239
TERMINAL BLOCK, PCB, 4 POSITION, 24-6AWG; Pitch Spacing:-; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:76A; Rated Voltage:320V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 24-6AWG; Pitch Spacing:-; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:76A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-745-504/006-000-ND 79K2239
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 4 Position, 24-6Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 4
Contacts Pitch 10.01 mm (0.39 inches)
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-32D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 32
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Single Row and Tri-Barrier Blocks - HI-202-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1175/200-000/997-405TR-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details