WAGO PCB Terminal Blocks 739-158

Description
WAGO 739-158 PCB Connector
Request a Quote Datasheet
Description
WAGO 739-158 PCB Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 223546 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
223546
PCB Terminal Blocks 223546
WAGO 739-158 PCB Connector

WAGO 739-158 PCB Connector

Supplier's Site
Terminal Blocks - Wire to Board - 2946-739-158-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-739-158-ND
Terminal Blocks - Wire to Board 2946-739-158-ND
PCB TERMINAL BLOCK; 2.5 MM; PIN

PCB TERMINAL BLOCK; 2.5 MM; PIN

Buy Now Datasheet
Terminal Block, Pcb, 8 Position, 28-12Awg; Pitch Spacing Wago - 29K3504 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 8 Position, 28-12Awg; Pitch Spacing Wago
29K3504
Terminal Block, Pcb, 8 Position, 28-12Awg; Pitch Spacing Wago 29K3504
TERMINAL BLOCK, PCB, 8 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 8 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 223546 2946-739-158-ND 29K3504
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, Pcb, 8 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB PCB
Approvals RoHS Compliant
# of Contacts 8 8
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Body Material Polyamide 66 Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CIMXX9V2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Quadruple-deck terminal block - Through terminal block - 2002-4141 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers