WAGO Terminal Blocks - Wire to Board 739-110

Description
PCB TERMINAL BLOCK; 2.5 MM; PIN
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 2.5 MM; PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-739-110-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-739-110-ND
Terminal Blocks - Wire to Board 2946-739-110-ND
PCB TERMINAL BLOCK; 2.5 MM; PIN

PCB TERMINAL BLOCK; 2.5 MM; PIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 2946-739-110-ND
Product Name Terminal Blocks - Wire to Board
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 10
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 2 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6775 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Through terminal block - 2002-1405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers