WAGO Terminal Blocks - Wire to Board 745-3112

Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-745-3112-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-745-3112-ND
Terminal Blocks - Wire to Board 2946-745-3112-ND
PCB TERMINAL BLOCK; 4 MM; PIN SP

PCB TERMINAL BLOCK; 4 MM; PIN SP

Buy Now Datasheet
PCB Terminal Blocks - 222226 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
222226
PCB Terminal Blocks 222226
WAGO 745-3112 PCB Connector

WAGO 745-3112 PCB Connector

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-745-3112-ND 222226
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks
Mounting Options PCB PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 12 12
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CVFXX0W2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Actuator terminal block - 2000-5310/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers