WAGO Terminal Blocks - Wire to Board 745-304

Description
PCB TERMINAL BLOCK; 6 MM; PIN SP
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 6 MM; PIN SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-745-304-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-745-304-ND
Terminal Blocks - Wire to Board 2946-745-304-ND
PCB TERMINAL BLOCK; 6 MM; PIN SP

PCB TERMINAL BLOCK; 6 MM; PIN SP

Buy Now Datasheet
Terminal Block, Pcb, 4 Position, 24-10Awg; Pitch Spacing Wago - 28K2284 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 24-10Awg; Pitch Spacing Wago
28K2284
Terminal Block, Pcb, 4 Position, 24-10Awg; Pitch Spacing Wago 28K2284
TERMINAL BLOCK, PCB, 4 POSITION, 24-10AWG; Pitch Spacing:7.5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:41A; Product Range:- RoHS Compliant: No

TERMINAL BLOCK, PCB, 4 POSITION, 24-10AWG; Pitch Spacing:7.5mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:41A; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-745-304-ND 28K2284
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 4 Position, 24-10Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 4
Contacts Pitch 7.49 mm (0.29 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HD-101-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1425/200-000/997-406TR-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details