DigiKey Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| 1-CONDUCTOR FEMALE PLUG; 100% PR | |
| 1-CONDUCTOR FEMALE PLUG; ANGLED; | |
| 1-CONDUCTOR MALE CONNECTOR; 100% | |
| 1-CONDUCTOR MALE CONNECTOR; 2.5 | |
| 1-CONDUCTOR MALE CONNECTOR; CLAM | |
| 1-CONDUCTOR MALE CONNECTOR; SNAP | |
| 4-LEVEL SAME POTENTIAL TERMINAL | |
| 4-LEVEL TERMINAL BLOCK FOR MATRI | |
| 8-LEVEL SAME POTENTIAL TERMINAL | |
| 8-LEVEL TERMINAL BLOCK FOR MATRI | |
| COMMON POTENTIAL MATRIX PATCHBOA | |
| FEEDTHROUGH TERMINAL BLOCK; PLAT | |
| FEMALE CONNECTOR FOR RAIL-MOUNT | |
| MATRIX PATCHBOARD; 32-POLE; MARK | |
| MATRIX PATCHBOARD; 32-POLE; PLAI | |
| MATRIX PATCHBOARD; 48-POLE; MARK | |
| MATRIX PATCHBOARD; 80-POLE; MARK | |
| THR MALE HEADER; 0.8 X 0.8 MM SO | |
| THT FEMALE HEADER; 0.6 X 1.0 MM | |
| THT MALE HEADER; 0.8 X 0.8 MM SO |
| << Prev | Next >> |