DigiKey Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 20 30 40 50 60 64 65 66 67 68 69 70 71 72 73
Product Name Notes
BARRIER BLK SHIP BLK
BARRIER BLOCK
CONN BARRIER STRIP 2CIRC 0.375"
CONN BARRIER STRIP 2CIRC 0.437"
CONN BARRIER STRIP 2CIRC 0.562"
CONN BARRIER STRIP 2CIRC 0.687"
CONN BARRIER STRIP 3CIRC 0.375"
CONN BARRIER STRIP 3CIRC 0.437"
CONN BARRIER STRIP 3CIRC 0.562"
CONN BARRIER STRIP 3CIRC 0.687"
CONN BARRIER STRIP 4CIRC 0.375"
CONN BARRIER STRIP 4CIRC 0.437"
CONN BARRIER STRIP 4CIRC 0.562"
CONN BARRIER STRIP 4CIRC 0.687"
CONN BARRIER STRIP 4CIRC 1.16"
CONN BARRIER STRIP 5CIRC 0.375"
CONN BARRIER STRIP 5CIRC 1.16"
CONN BARRIER STRIP 6CIRC 0.375"
CONN BARRIER STRIP 6CIRC 0.437"
CONN BARRIER STRIP 6CIRC 0.562"
CONN BARRIER STRIP 6CIRC 1.16"
CONN BARRIER STRIP 7CIRC 0.375"
CONN BARRIER STRIP 8CIRC 0.375"
CONN BARRIER STRIP 9CIRC 0.375"
CONN BARRIER STRP 10CIRC 0.375"
CONN BARRIER STRP 10CIRC 0.562"
CONN BARRIER STRP 11CIRC 0.375"
CONN BARRIER STRP 12CIRC 0.375"
CONN BARRIER STRP 12CIRC 0.562"
CONN BARRIER STRP 13CIRC 0.375"
CONN BARRIER STRP 14CIRC 0.375"
CONN BARRIER STRP 15CIRC 0.375"
CONN BARRIER STRP 16CIRC 0.375"
CONN BARRIER STRP 17CIRC 0.375"
CONN BARRIER STRP 18CIRC 0.375"
CONN BARRIER STRP 20CIRC 0.375"
TERM BLK 21P SIDE ENT 3.5MM PCB
TERM BLK 23P SIDE ENT 3.5MM PCB
TERM BLK 2P SIDE ENT 5.08MM PCB
TERM BLK 2P SIDE ENT 7.62MM PCB
TERM BLK 30A 600V 10CIRC UL CSA
TERM BLK 30A 600V
TERM BLK 3P SIDE ENT 5.08MM PCB
TERM BLK 3P SIDE ENT 7.62MM PCB
TERM BLK 3POS SIDE ENTRY 5MM PCB
TERMINAL BLK BARRIER 6POLE QC
TERMINAL BLOCK 6POLE QC
TERMINAL BLOCK 6POLE
TERMINAL BLOCK, SCREW TYPE, 5.00
TERMINAL BLOCK, SCREW TYPE, 5.08
TERMINAL BLOCK, SCREW TYPE, 7.62
TERMINAL BLOCK, SCREWLESS, 10.0,
TERMINAL BLOCK, SCREWLESS, 2.54,
TERMINAL BLOCK, SCREWLESS, 3.50,
TERMINAL BLOCK, SCREWLESS, 3.81,
TERMINAL BLOCK, SCREWLESS, 5.00,
TERMINAL BLOCK, SCREWLESS, 5.08,
TERMINAL BLOCK

<< Prev Next >>