WAGO Terminal Blocks - Wire to Board 745-302

Description
PCB TERMINAL BLOCK; 6 MM; PIN SP
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 6 MM; PIN SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-745-302-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-745-302-ND
Terminal Blocks - Wire to Board 2946-745-302-ND
PCB TERMINAL BLOCK; 6 MM; PIN SP

PCB TERMINAL BLOCK; 6 MM; PIN SP

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 24-10Awg; Pitch Spacing Wago - 79K2179 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 24-10Awg; Pitch Spacing Wago
79K2179
Terminal Block, Pcb, 2 Position, 24-10Awg; Pitch Spacing Wago 79K2179
TERMINAL BLOCK, PCB, 2 POSITION, 24-10AWG; Pitch Spacing:7.5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:41A; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 24-10AWG; Pitch Spacing:7.5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:41A; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-745-302-ND 79K2179
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 2 Position, 24-10Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
Contacts Pitch 7.49 mm (0.29 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2202.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1360/000-1000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details