DigiKey Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31 32 33 34 35 36 40 50 60 70 73
Product Name Notes
1-CONDUCTOR FEMALE PLUG, GRAY
1-CONDUCTOR FEMALE PLUG; 2.5 MM;
1-CONDUCTOR FEMALE PLUG; CLAMPIN
1-CONDUCTOR FEMALE PLUG; LOCKING
1-CONDUCTOR FEMALE PLUG; SCREW F
1-CONDUCTOR FEMALE PLUG; SNAP-IN
1-CONDUCTOR FEMALE PLUG; STRAIN
1-CONDUCTOR FEMALE PLUG; WITH IN
2-CONDUCTOR FEMALE CONNECTOR; 2.
2-CONDUCTOR FEMALE CONNECTOR; LO
2-CONDUCTOR FEMALE CONNECTOR; SC
CONN TERM BLK FEED THRU 12-24AWG
INTERFACE MOD DSUB FMALE 25POS
INTERFACE MOD DSUB FMALE 37POS
INTERFACE MOD DSUB FMALE 50POS
INTERFACE MOD DSUB FMALE 9POS
INTERFACE MOD DSUB MALE 15POS
INTERFACE MOD DSUB MALE 25POS
INTERFACE MOD DSUB MALE 37POS
INTERFACE MOD DSUB MALE 9POS
INTERFACE MOD HDR 10POS 14-24AWG
INTERFACE MOD HDR 14POS 12-24AWG
INTERFACE MOD HDR 16POS 12-24AWG
INTERFACE MOD HDR 26POS 14-24AWG
INTERFACE MOD HDR 40POS 14-24AWG
INTERFACE MOD HDR 50POS 12-24AWG
INTERFACE MOD HDR 50POS 14-24AWG
INTERFACE MOD HDR 50POS 14-26AWG
INTERFACE MOD HDR QUAD 40POS
INTERFACE MOD HDR TRI 40POS
INTERFACE MODULE 10-24AWG
INTERFACE MODULE 12-24AWG
INTERFACE MODULE HDR 50POS
MALE CONNECTOR FOR RAIL-MOUNT TE
POWER DISTRIB BLOCK 2POS 16A
SMT TB PARALLEL PLUG, 5.0MM, 2 P
SMT TB PARALLEL PLUG, 5.0MM, 3 P
SMT TB R/A HEADER, 5.0MM, 2 POS
SMT TB R/A HEADER, 5.0MM, 3 POS
THR MALE HEADER 1.0 X 1.0 MM SOL
THR MALE HEADER; 1.0 X 1.0 MM SO
THR MALE HEADER; 1.2 X 1.2 MM SO
THT MALE HEADER 1.2 X 1.2 MM SOL
THT MALE HEADER; 1.0 X 1.0 MM SO
THT MALE HEADER; 1.2 X 1.2 MM SO

<< Prev Next >>