WAGO 741-136 PCB Connector
PCB TERMINAL BLOCK; PUSH-BUTTON;
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 222271 | 2946-741-136-ND |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Wire to Board |
| Features | Terminal Plug | |
| Approvals | RoHS Compliant | |
| # of Contacts | 6 | 6 |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) |
| Body Material | Polyamide 66 | Polyamide (PA66), Nylon 6/6 |