PCB TERMINAL BLOCK; 6 MM; PIN SP
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2946-745-1453-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Operating Temperature | -60 to 105 C (-76 to 221 F) |
| # of Contacts | 3 |
| Contacts Pitch | 15.01 mm (0.59 inches) |