WAGO Terminal Blocks - Wire to Board 739-157

Description
PCB TERMINAL BLOCK; 2.5 MM; PIN
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 2.5 MM; PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-739-157-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-739-157-ND
Terminal Blocks - Wire to Board 2946-739-157-ND
PCB TERMINAL BLOCK; 2.5 MM; PIN

PCB TERMINAL BLOCK; 2.5 MM; PIN

Buy Now Datasheet
Terminal Block, Pcb, 7 Position, 28-12Awg; Pitch Spacing Wago - 29K3502 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 7 Position, 28-12Awg; Pitch Spacing Wago
29K3502
Terminal Block, Pcb, 7 Position, 28-12Awg; Pitch Spacing Wago 29K3502
TERMINAL BLOCK, PCB, 7 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 7 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-739-157-ND 29K3502
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 7 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 7
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1468350 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Quick Fit Terminal Strip - 4117 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick Fit - 250 Tab
# of Contacts 4
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-20D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details