DigiKey Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 20 25 26 27 28 29 30 31 32 33 34 35 36 37 40 50 60 70 73
Product Name Notes
1-CONDUCTOR FEMALE PLUG 5.08MM
1-CONDUCTOR FEMALE PLUG; 2.5 MM;
1-CONDUCTOR FEMALE PLUG; CLAMPIN
1-CONDUCTOR FEMALE PLUG; LOCKING
1-CONDUCTOR FEMALE PLUG; SCREW F
1-CONDUCTOR FEMALE PLUG; SNAP-IN
1-CONDUCTOR FEMALE PLUG; WITH IN
1-CONDUCTOR MALE CONNECTOR; 2.5
1-CONDUCTOR MALE CONNECTOR; CLAM
1-CONDUCTOR MALE CONNECTOR; GRAY
1-CONDUCTOR MALE CONNECTOR; SNAP
1-CONDUCTOR MALE CONNECTOR; STRA
1-CONDUCTOR MALE CONNECTOR; THRE
INTERFACE MOD DSUB FMALE 15POS
INTERFACE MOD DSUB FMALE 25POS
INTERFACE MOD DSUB FMALE 37POS
INTERFACE MOD DSUB FMALE 50POS
INTERFACE MOD DSUB FMALE 9POS
INTERFACE MOD DSUB MALE 15POS
INTERFACE MOD DSUB MALE 25POS
INTERFACE MOD DSUB MALE 37POS
INTERFACE MOD DSUB MALE 50POS
INTERFACE MOD DSUB MALE 9POS
INTERFACE MOD HDR 10POS 12-24AWG
INTERFACE MOD HDR 14POS 12-24AWG
INTERFACE MOD HDR 16POS 12-24AWG
INTERFACE MOD HDR 20POS 12-24AWG
INTERFACE MOD HDR 26POS 12-24AWG
INTERFACE MOD HDR 34POS 12-24AWG
INTERFACE MOD HDR 40POS 12-24AWG
INTERFACE MOD HDR 50POS 12-24AWG
INTERFACE MOD HDR 60POS 12-24AWG
INTERFACE MOD HDR 64POS 12-24AWG
INTERFACE MOD HDR DUAL 14POS
PCB TERMINAL BLOCK; 2.5 MM; PIN
PWR DISTRIB BLOCK 2POS 15A 250V
THR MALE HEADER; 1.0 X 1.0 MM SO
THR MALE HEADER; 1.2 X 1.2 MM SO
THT MALE HEADER; 1.0 X 1.0 MM SO
THT MALE HEADER; 1.2 X 1.2 MM SO

<< Prev Next >>