WAGO Terminal Blocks - Headers, Plugs and Sockets 231-604

Description
1-CONDUCTOR MALE CONNECTOR; 2.5
Request a Quote Datasheet
Description
1-CONDUCTOR MALE CONNECTOR; 2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-231-604-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-231-604-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-231-604-ND
1-CONDUCTOR MALE CONNECTOR; 2.5

1-CONDUCTOR MALE CONNECTOR; 2.5

Buy Now Datasheet
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Wago - 28K8366 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Wago
28K8366
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Wago 28K8366
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:12A; Rated Voltage:320V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:12A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-231-604-ND 28K8366
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - CIFXX007 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Fuse terminal block - 2002-1611/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details