WAGO 5MM HEADER 2 POLE GRAY 231-602

Description
5MM HEADER 2 POLE GRAY
Request a Quote Datasheet
Description
5MM HEADER 2 POLE GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM HEADER 2 POLE GRAY - 231-602 - Heilind Electronics, Inc.
Wilmington, MA, United States
5MM HEADER 2 POLE GRAY
231-602
5MM HEADER 2 POLE GRAY 231-602
5MM HEADER 2 POLE GRAY

5MM HEADER 2 POLE GRAY

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 2946-231-602-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-231-602-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-231-602-ND
1-CONDUCTOR MALE CONNECTOR; 2.5

1-CONDUCTOR MALE CONNECTOR; 2.5

Buy Now Datasheet
Pluggable Terminal Blocks - 2885167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2885167
Pluggable Terminal Blocks 2885167
WAGO 231-602-1 Pluggable Terminal Block

WAGO 231-602-1 Pluggable Terminal Block

Supplier's Site
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
231-602
Connectors >> Pluggable System Terminal Block 231-602
12A -60°C~+100°C 0.08~2.5 1 12~28 5mm Gray - Pluggable System Terminal Block ROHS

12A -60°C~+100°C 0.08~2.5 1 12~28 5mm Gray - Pluggable System Terminal Block ROHS

Supplier's Site
Terminal Block, Pcb, 2 Position, 28-12Awg; Pitch Spacing Wago - 28K8356 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 28-12Awg; Pitch Spacing Wago
28K8356
Terminal Block, Pcb, 2 Position, 28-12Awg; Pitch Spacing Wago 28K8356
TERMINAL BLOCK, PCB, 2 POSITION, 28-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 28-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 231-602 2946-231-602-ND 2885167 231-602 28K8356
Product Name 5MM HEADER 2 POLE GRAY Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Connectors >> Pluggable System Terminal Block Terminal Block, Pcb, 2 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug Terminal Plug Terminal Plug
Operating Temperature -60 to 100 C (-76 to 212 F) -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-22D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 22
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Through terminal block - 2001-1209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details