WAGO Terminal Blocks - Headers, Plugs and Sockets 231-310/026-000

Description
1-CONDUCTOR FEMALE PLUG; 2.5 MM;
Request a Quote Datasheet
Description
1-CONDUCTOR FEMALE PLUG; 2.5 MM;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-231-310/026-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-231-310/026-000-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-231-310/026-000-ND
1-CONDUCTOR FEMALE PLUG; 2.5 MM;

1-CONDUCTOR FEMALE PLUG; 2.5 MM;

Buy Now Datasheet
Terminal Block Pluggable 10 Position, 28-12Awg; Pitch Spacing Wago - 79K2203 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 28-12Awg; Pitch Spacing Wago
79K2203
Terminal Block Pluggable 10 Position, 28-12Awg; Pitch Spacing Wago 79K2203
TERMINAL BLOCK PLUGGABLE 10 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 10 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-231-310/026-000-ND 79K2203
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 10 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -60 to 85 C (-76 to 185 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15225 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1526
# of Contacts 25
Body Material Glass Epoxy
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-18D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Terminals - 2397.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details