WAGO Terminal Blocks - Headers, Plugs and Sockets 231-610

Description
1-CONDUCTOR MALE CONNECTOR; 2.5
Request a Quote Datasheet
Description
1-CONDUCTOR MALE CONNECTOR; 2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-231-610-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-231-610-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-231-610-ND
1-CONDUCTOR MALE CONNECTOR; 2.5

1-CONDUCTOR MALE CONNECTOR; 2.5

Buy Now Datasheet
Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Wago - 28K8396 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Wago
28K8396
Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Wago 28K8396
TERMINAL BLOCK, PLUGGABLE, 10POS, 12AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10POS, 12AWG; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-231-610-ND 28K8396
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

PCB High-Power Terminal Blocks - OULP-936-B-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark
View Details
Through terminal block - 2001-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers