1-CONDUCTOR MALE CONNECTOR; 2.5
1-CONDUCTOR MALE CONNECTOR, 2.5 MM², PIN SPACING 5.08 MM, 3-POLE, 2,50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions
| Heilind Electronics, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 231-633 | 2946-231-633-ND | 11174387 | 28K8454 |
| Product Name | ROHS | Terminal Blocks - Headers, Plugs and Sockets | Terminal Blk/Strip Wiring Dev | Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Wago |
| Mounting Options | Free Hanging (In-Line) | |||
| Termination Options | Screw Clamp; Spring Clamp | |||
| Features | Terminal Plug | |||
| Operating Temperature | -60 to 100 C (-76 to 212 F) | |||
| Terminal Block Type | Single Feed Through |