PHOENIX CONTACT USA Terminal Blocks - Interface Modules 2315243

Description
INTERFACE MOD HDR 50POS 12-24AWG
Request a Quote Datasheet
Description
INTERFACE MOD HDR 50POS 12-24AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Interface Modules - 277-14613-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Interface Modules
277-14613-ND
Terminal Blocks - Interface Modules 277-14613-ND
INTERFACE MOD HDR 50POS 12-24AWG

INTERFACE MOD HDR 50POS 12-24AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminal Block Interface Modules
2315243
Terminal Block Interface Modules 2315243
Terminal Block Interface Modules VIP-2/SCFLK501-40/S7 50CH INTERFACE

Terminal Block Interface Modules VIP-2/SCFLK501-40/S7 50CH INTERFACE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14613-ND 2315243
Product Name Terminal Blocks - Interface Modules Terminal Block Interface Modules
Operating Temperature -20 to 50 C (-4 to 122 F) -20 to 50 C (-4 to 122 F)
North American 12 to 24 AWG 24 to 12 AWG
Voltage Rating 60 volts 60 volts
Termination Options Screw Clamp; Insulation Displacement; IDC/FLK Pin Strip
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 2 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6800 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Double-deck terminal block - Through terminal block - 2000-2204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers