PCB terminal block; 2.5 mm²; Pin spacing 5 mm; 11-pole; CAGE CLAMP®; clamping collar; 2,50 mm²; gray
PCB TERMINAL BLOCK; 2.5 MM; PIN
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 231-611/017-000 | 2946-231-611/017-000-ND |
| Product Name | Feedthrough terminal block | Terminal Blocks - Wire to Board |
| Mounting Options | Panel Mount; Feed-through mounting Panel mounting | PCB |
| Termination Options | CAGE CLAMP ® | |
| Terminal Block Type | Single Feed Through | |
| Features | Mounting Flange | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) |