WAGO 231-603-1 Pluggable Terminal Block
1-CONDUCTOR MALE CONNECTOR; 2.5
TERMINAL BLOCK, PLUGGABLE, 3 POSITION, 28-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2885168 | 2946-231-603-ND | 28K8361 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Pluggable, 3 Position, 28-12Awg; Pitch Spacing Wago |
| Features | Terminal Plug | Terminal Plug | |
| Approvals | RoHS Compliant | ||
| # of Contacts | 3 | 3 | |
| Contacts Pitch | 2.50 mm (0.10 inches) | 5.00 mm (0.20 inches) | |
| Body Material | Polyamide | Polyamide (PA66), Nylon 6/6 |