DigiKey Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| 1-CONDUCTOR FEMALE PLUG; 1.5 MM; | |
| 1-CONDUCTOR FEMALE PLUG; 2.5 MM; | |
| 1-CONDUCTOR FEMALE PLUG; DIRECT | |
| 1-CONDUCTOR FEMALE PLUG; GRIPPIN | |
| 1-CONDUCTOR MALE CONNECTOR; GRIP | |
| 1-CONDUCTOR MALE CONNECTOR; INTE | |
| 1-CONDUCTOR MALE CONNECTOR; SNAP | |
| 1-CONDUCTOR THR FEMALE HEADER; 1 | |
| 1-CONDUCTOR THT FEMALE HEADER; 1 | |
| SOLDER PIN STRIP 1.0 MM SOLDER | |
| TERM BLK 2P SIDE ENT 5.0MM PCB | |
| TERM BLK 2P SIDE ENT 5.0MM SMT | |
| TERM BLK 2P TOP ENTRY 5.0MM PCB | |
| TERM BLK 3P SIDE ENT 5.0MM PCB | |
| TERM BLK 3P SIDE ENT 5.0MM SMT | |
| TERM BLK 3P TOP ENTRY 5.0MM PCB | |
| TERM BLK 4P SIDE ENT 5.0MM PCB | |
| TERM BLK 4P SIDE ENT 5.0MM SMT | |
| TERM BLK 4P TOP ENTRY 5.0MM PCB | |
| TERM BLK 5P SIDE ENT 5.0MM PCB | |
| TERM BLK 5P SIDE ENT 5.0MM SMT | |
| TERM BLK 5P TOP ENTRY 5.0MM PCB | |
| TERM BLK 6P SIDE ENT 5.0MM PCB | |
| TERM BLK 6P SIDE ENT 5.0MM SMT | |
| TERM BLK 6P TOP ENTRY 5.0MM PCB | |
| TERM BLK 7P SIDE ENT 5.0MM PCB | |
| TERM BLK 7P SIDE ENT 5.0MM SMT | |
| TERM BLK 7P TOP ENTRY 5.0MM PCB | |
| TERM BLK 8P SIDE ENT 5.0MM PCB | |
| TERM BLK 8P SIDE ENT 5.0MM SMT | |
| TERM BLK 8P TOP ENTRY 5.0MM PCB | |
| TERM BLK 8P TOP ENTRY 5.0MM SMT | |
| THR MALE HEADER; 1.0 MM SOLDER | |
| THR MALE HEADER; 1.4 MM SOLDER | |
| THT FEMALE HEADER; 0.4 X 1.3 MM | |
| THT MALE HEADER; 1.0 MM SOLDER | |
| THT MALE HEADER; 1.4 MM SOLDER |
| << Prev | Next >> |