PHOENIX CONTACT USA Interface Modules 2315036

Description
Phoenix Contact 2315036 Interface Module
Request a Quote Datasheet
Description
Phoenix Contact 2315036 Interface Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 6669961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Interface Modules
6669961
Interface Modules 6669961
Phoenix Contact 2315036 Interface Module

Phoenix Contact 2315036 Interface Module

Supplier's Site
Terminal Blocks - Interface Modules - 277-2263-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Interface Modules
277-2263-ND
Terminal Blocks - Interface Modules 277-2263-ND
INTERFACE MOD HDR 16POS 12-24AWG

INTERFACE MOD HDR 16POS 12-24AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminal Block Interface Modules
2315036
Terminal Block Interface Modules 2315036
Terminal Block Interface Modules VIP-2/SC/FLK16 16P RBBN PLUG

Terminal Block Interface Modules VIP-2/SC/FLK16 16P RBBN PLUG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6669961 277-2263-ND 2315036
Product Name Interface Modules Terminal Blocks - Interface Modules Terminal Block Interface Modules
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 16 16
Orientation 180°; Straight
Operating Temperature -20 to 50 C (-4 to 122 F) -20 to 50 C (-4 to 122 F)
North American 12 to 24 AWG 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers