Phoenix Contact 2315081 Interface Module
INTERFACE MOD HDR 50POS 12-24AWG
Terminal Block Interface Modules VIP-3/SC/FLK50 50P RBBN PLUG
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 6670009 | 277-2268-ND | 2315081 |
| Product Name | Interface Modules | Terminal Blocks - Interface Modules | Terminal Block Interface Modules |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant | |
| # of Contacts | 50 | 50 | |
| Orientation | 180°; Straight | ||
| Operating Temperature | -20 to 50 C (-4 to 122 F) | -20 to 50 C (-4 to 122 F) | |
| North American | 12 to 24 AWG | 24 to 12 AWG |