WAGO Terminal Blocks - Headers, Plugs and Sockets 231-305/026-000

Description
1-CONDUCTOR FEMALE PLUG; 2.5 MM;
Request a Quote
Description
1-CONDUCTOR FEMALE PLUG; 2.5 MM;
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, Pluggable, 5 Position, 28-12 AWG from WAGO features a pin spacing of 5.08 mm (0.2 in) and is designed for versatile connectivity with a total of five connection points. It supports wire sizes ranging from 28 AWG to 12 AWG, accommodating both solid and fine-stranded wires. The product utilizes CAGE CLAMP¬Æ technology for secure connections and includes integrated test ports for easy troubleshooting. This terminal block is rated for a nominal current of 16 A and has a rated voltage of up to 630 V, with a rated surge voltage of 4 kV. It is suitable for use in environments classified under overvoltage category III and pollution degree 2. The insulating material is polyamide 66 (PA 66) with a flammability rating of V0, ensuring durability and safety in various applications. The product operates within a temperature range of -60¬8C to 85¬8C and has a compact design with dimensions of 26.9 mm in width, 14.3 mm in height, and 26.45 mm in length.

Datasheet Summary
Powered by GS/AI

The Terminal Block, Pluggable, 5 Position, 28-12 AWG from WAGO features a pin spacing of 5.08 mm (0.2 in) and is designed for versatile connectivity with a total of five connection points. It supports wire sizes ranging from 28 AWG to 12 AWG, accommodating both solid and fine-stranded wires. The product utilizes CAGE CLAMP¬Æ technology for secure connections and includes integrated test ports for easy troubleshooting. This terminal block is rated for a nominal current of 16 A and has a rated voltage of up to 630 V, with a rated surge voltage of 4 kV. It is suitable for use in environments classified under overvoltage category III and pollution degree 2. The insulating material is polyamide 66 (PA 66) with a flammability rating of V0, ensuring durability and safety in various applications. The product operates within a temperature range of -60¬8C to 85¬8C and has a compact design with dimensions of 26.9 mm in width, 14.3 mm in height, and 26.45 mm in length.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-231-305/026-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-231-305/026-000-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-231-305/026-000-ND
1-CONDUCTOR FEMALE PLUG; 2.5 MM;

1-CONDUCTOR FEMALE PLUG; 2.5 MM;

Buy Now Datasheet
5 POS. CAGE CLMP CONNECTR - 231-305/026-000 - Heilind Electronics, Inc.
Wilmington, MA, United States
5 POS. CAGE CLMP CONNECTR
231-305/026-000
5 POS. CAGE CLMP CONNECTR 231-305/026-000
5 POS. CAGE CLMP CONNECTR

5 POS. CAGE CLMP CONNECTR

Buy Now
Terminal Block, Pluggable, 5 Position, 28-12Awg; Pitch Spacing Wago - 63H2179 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5 Position, 28-12Awg; Pitch Spacing Wago
63H2179
Terminal Block, Pluggable, 5 Position, 28-12Awg; Pitch Spacing Wago 63H2179
TERMINAL BLOCK, PLUGGABLE, 5 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-231-305/026-000-ND 231-305/026-000 63H2179
Product Name Terminal Blocks - Headers, Plugs and Sockets 5 POS. CAGE CLMP CONNECTR Terminal Block, Pluggable, 5 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -60 to 85 C (-76 to 185 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 5
Body Material Glass Epoxy
View Details
Type 94.03 - PCB socket - 9403 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Barrier Strips - 1-1546685-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 19
View Details
3 suppliers