WAGO Terminal Blocks - Headers, Plugs and Sockets 231-616

Description
1-CONDUCTOR MALE CONNECTOR; 2.5
Request a Quote Datasheet
Description
1-CONDUCTOR MALE CONNECTOR; 2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-231-616-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-231-616-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-231-616-ND
1-CONDUCTOR MALE CONNECTOR; 2.5

1-CONDUCTOR MALE CONNECTOR; 2.5

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11174258 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11174258
Terminal Blk/Strip Wiring Dev 11174258
1-CONDUCTOR MALE CONNECTOR, 16 POLE, 15 AMP, 630 V, POLYAMIDE MATERIAL, GRAY, -60 TO +100 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR MALE CONNECTOR, 16 POLE, 15 AMP, 630 V, POLYAMIDE MATERIAL, GRAY, -60 TO +100 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-231-616-ND 11174258
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blk/Strip Wiring Dev
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-03A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers